Vishay Intertechnology, Inc. RES 31.6 OHM 1/4W .1% AXIAL RNC60J31R6BSB14

Description
RES 31.6ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 31.6ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 1/4W .1% AXIAL - RNC60J31R6BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1/4W .1% AXIAL
RNC60J31R6BSB14
RES 31.6 OHM 1/4W .1% AXIAL RNC60J31R6BSB14
RES 31.6ohm 1/4W .1% AXIAL

RES 31.6ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J31R6BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J31R6BSB14-ND
Through Hole Resistors RNC60J31R6BSB14-ND
31.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

31.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J31R6BSB14 RNC60J31R6BSB14-ND
Product Name RES 31.6 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details