Vishay Intertechnology, Inc. Through Hole Resistors RNC60J3161BSB14

Description
3.16 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.16 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J3161BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3161BSB14-ND
Through Hole Resistors RNC60J3161BSB14-ND
3.16 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.16 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.16K OHM 1/4W .1% AXIAL - RNC60J3161BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/4W .1% AXIAL
RNC60J3161BSB14
RES 3.16K OHM 1/4W .1% AXIAL RNC60J3161BSB14
RES 3.16Kohm 1/4W .1% AXIAL

RES 3.16Kohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J3161BSB14-ND RNC60J3161BSB14
Product Name Through Hole Resistors RES 3.16K OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers