Vishay Intertechnology, Inc. RES 312K OHM 1/4W .1% AXIAL RNC60J3123BSB14

Description
RES 312Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 312Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 312K OHM 1/4W .1% AXIAL - RNC60J3123BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 312K OHM 1/4W .1% AXIAL
RNC60J3123BSB14
RES 312K OHM 1/4W .1% AXIAL RNC60J3123BSB14
RES 312Kohm 1/4W .1% AXIAL

RES 312Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J3123BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3123BSB14-ND
Through Hole Resistors RNC60J3123BSB14-ND
312 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

312 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J3123BSB14 RNC60J3123BSB14-ND
Product Name RES 312K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 312000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers