Vishay Intertechnology, Inc. Through Hole Resistors RNC60J3014FMRE5

Description
3.01 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.01 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC60J3014FMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60J3014FMRE5TR-ND
Through Hole Resistors 541-RNC60J3014FMRE5TR-ND
3.01 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 3.01M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC60J3014FMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.01M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC60J3014FMRE5
Res Metal Film 3.01M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC60J3014FMRE5
Res Metal Film 3.01M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 3.01M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC60J3014FMRE5TR-ND RNC60J3014FMRE5
Product Name Through Hole Resistors Res Metal Film 3.01M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers