MF,1/4W,2.98K ,.1%,25PPM,S/.001%,B
2.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC60J2981BSB14 | RNC60J2981BSB14-ND |
| Product Name | MF,1/4W,2.98K ,.1%,25PPM,S/.001%,BULK | Through Hole Resistors |
| Tolerance | 0.1000 to 1.00E-3 +/- % | 0.1000 +/- % |
| Power Rating | 4 watts | 0.2500 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm |