Vishay Intertechnology, Inc. RES 2.94K OHM 1/4W .1% AXIAL RNC60J2941BSB14

Description
RES 2.94Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.94Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1/4W .1% AXIAL - RNC60J2941BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/4W .1% AXIAL
RNC60J2941BSB14
RES 2.94K OHM 1/4W .1% AXIAL RNC60J2941BSB14
RES 2.94Kohm 1/4W .1% AXIAL

RES 2.94Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2941BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2941BSB14-ND
Through Hole Resistors RNC60J2941BSB14-ND
2.94 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.94 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2941BSB14 RNC60J2941BSB14-ND
Product Name RES 2.94K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2940 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers