Vishay Intertechnology, Inc. RES 28.7K OHM 1/4W .1% AXIAL RNC60J2872BMB14

Description
RES 28.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 28.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/4W .1% AXIAL - RNC60J2872BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/4W .1% AXIAL
RNC60J2872BMB14
RES 28.7K OHM 1/4W .1% AXIAL RNC60J2872BMB14
RES 28.7Kohm 1/4W .1% AXIAL

RES 28.7Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2872BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2872BMB14-ND
Through Hole Resistors RNC60J2872BMB14-ND
28.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2872BMB14 RNC60J2872BMB14-ND
Product Name RES 28.7K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details