Vishay Intertechnology, Inc. RES 2.84K OHM 1/4W .1% AXIAL RNC60J2841BSB14

Description
RES 2.84Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.84Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.84K OHM 1/4W .1% AXIAL - RNC60J2841BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.84K OHM 1/4W .1% AXIAL
RNC60J2841BSB14
RES 2.84K OHM 1/4W .1% AXIAL RNC60J2841BSB14
RES 2.84Kohm 1/4W .1% AXIAL

RES 2.84Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2841BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2841BSB14-ND
Through Hole Resistors RNC60J2841BSB14-ND
2.84 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.84 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2841BSB14 RNC60J2841BSB14-ND
Product Name RES 2.84K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2840 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers