Vishay Intertechnology, Inc. Through Hole Resistors RNC60J2773BSB14

Description
277 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
277 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J2773BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2773BSB14-ND
Through Hole Resistors RNC60J2773BSB14-ND
277 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

277 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 277K OHM 1/4W .1% AXIAL - RNC60J2773BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 277K OHM 1/4W .1% AXIAL
RNC60J2773BSB14
RES 277K OHM 1/4W .1% AXIAL RNC60J2773BSB14
RES 277Kohm 1/4W .1% AXIAL

RES 277Kohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J2773BSB14-ND RNC60J2773BSB14
Product Name Through Hole Resistors RES 277K OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details