Vishay Intertechnology, Inc. RES 267 OHM 1/4W 1% AXIAL RNC60J2670FSB14

Description
RES 267ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 267ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/4W 1% AXIAL - RNC60J2670FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/4W 1% AXIAL
RNC60J2670FSB14
RES 267 OHM 1/4W 1% AXIAL RNC60J2670FSB14
RES 267ohm 1/4W 1% AXIAL

RES 267ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2670FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2670FSB14-ND
Through Hole Resistors RNC60J2670FSB14-ND
267 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

267 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2670FSB14 RNC60J2670FSB14-ND
Product Name RES 267 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers