Vishay Intertechnology, Inc. RES 2.61K OHM 1/4W .1% AXIAL RNC60J2611BSBSL

Description
RES 2.61Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/4W .1% AXIAL - RNC60J2611BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/4W .1% AXIAL
RNC60J2611BSBSL
RES 2.61K OHM 1/4W .1% AXIAL RNC60J2611BSBSL
RES 2.61Kohm 1/4W .1% AXIAL

RES 2.61Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2611BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2611BSBSL-ND
Through Hole Resistors RNC60J2611BSBSL-ND
2.61 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.61 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2611BSBSL RNC60J2611BSBSL-ND
Product Name RES 2.61K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details