Vishay Intertechnology, Inc. Through Hole Resistors RNC60J2610DSRE5

Description
261 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
261 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC60J2610DSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60J2610DSRE5TR-ND
Through Hole Resistors 541-RNC60J2610DSRE5TR-ND
261 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

261 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 261 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60J2610DSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 261 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60J2610DSRE5
Res Metal Film 261 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC60J2610DSRE5
Res Metal Film 261 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 261 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC60J2610DSRE5TR-ND RNC60J2610DSRE5
Product Name Through Hole Resistors Res Metal Film 261 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers