Vishay Intertechnology, Inc. MF,1/4W,25.5K ,.1%,25PPM,S/.001%,BULK RNC60J2552BSB14

Description
MF,1/4W,25.5K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/4W,25.5K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,25.5K ,.1%,25PPM,S/.001%,BULK - RNC60J2552BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,25.5K ,.1%,25PPM,S/.001%,BULK
RNC60J2552BSB14
MF,1/4W,25.5K ,.1%,25PPM,S/.001%,BULK RNC60J2552BSB14
MF,1/4W,25.5K ,.1%,25PPM,S/.001%,B ULK

MF,1/4W,25.5K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60J2552BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2552BSB14-ND
Through Hole Resistors RNC60J2552BSB14-ND
25.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2552BSB14 RNC60J2552BSB14-ND
Product Name MF,1/4W,25.5K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details