Vishay Intertechnology, Inc. RES 2.52K OHM 1/4W .1% AXIAL RNC60J2521BSB14

Description
RES 2.52Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.52Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.52K OHM 1/4W .1% AXIAL - RNC60J2521BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.52K OHM 1/4W .1% AXIAL
RNC60J2521BSB14
RES 2.52K OHM 1/4W .1% AXIAL RNC60J2521BSB14
RES 2.52Kohm 1/4W .1% AXIAL

RES 2.52Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2521BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2521BSB14-ND
Through Hole Resistors RNC60J2521BSB14-ND
2.52 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.52 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2521BSB14 RNC60J2521BSB14-ND
Product Name RES 2.52K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2520 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details