Vishay Intertechnology, Inc. RES 250 OHM 1/4W .1% AXIAL RNC60J2500BSRE6

Description
RES 250ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 250ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1/4W .1% AXIAL - RNC60J2500BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1/4W .1% AXIAL
RNC60J2500BSRE6
RES 250 OHM 1/4W .1% AXIAL RNC60J2500BSRE6
RES 250ohm 1/4W .1% AXIAL

RES 250ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2500BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2500BSRE6-ND
Through Hole Resistors RNC60J2500BSRE6-ND
250 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

250 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2500BSRE6 RNC60J2500BSRE6-ND
Product Name RES 250 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers