Vishay Intertechnology, Inc. Res Metal Film 2.49M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC60J2494FMRE8

Description
Res Metal Film 2.49M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2.49M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.49M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC60J2494FMRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.49M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC60J2494FMRE8
Res Metal Film 2.49M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC60J2494FMRE8
Res Metal Film 2.49M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 2.49M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60J2494FMRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60J2494FMRE8TR-ND
Through Hole Resistors 541-RNC60J2494FMRE8TR-ND
2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2494FMRE8 541-RNC60J2494FMRE8TR-ND
Product Name Res Metal Film 2.49M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details