Vishay Intertechnology, Inc. Res Metal Film 2.49M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC60J2494FMB14

Description
Res Metal Film 2.49M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.49M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.49M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNC60J2494FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.49M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNC60J2494FMB14
Res Metal Film 2.49M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC60J2494FMB14
Res Metal Film 2.49M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 2.49M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60J2494FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2494FMB14-ND
Through Hole Resistors RNC60J2494FMB14-ND
2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2494FMB14 RNC60J2494FMB14-ND
Product Name Res Metal Film 2.49M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers