Vishay Intertechnology, Inc. RES 2.46K OHM 1/4W .1% AXIAL RNC60J2461BSB14

Description
RES 2.46Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.46Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.46K OHM 1/4W .1% AXIAL - RNC60J2461BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.46K OHM 1/4W .1% AXIAL
RNC60J2461BSB14
RES 2.46K OHM 1/4W .1% AXIAL RNC60J2461BSB14
RES 2.46Kohm 1/4W .1% AXIAL

RES 2.46Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2461BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2461BSB14-ND
Through Hole Resistors RNC60J2461BSB14-ND
2.46 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.46 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2461BSB14 RNC60J2461BSB14-ND
Product Name RES 2.46K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2460 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers