Vishay Intertechnology, Inc. Through Hole Resistors RNC60J2432BSB14

Description
24.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
24.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J2432BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2432BSB14-ND
Through Hole Resistors RNC60J2432BSB14-ND
24.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,24.3K,.1%,25PPM,S/.001%,BULK - RNC60J2432BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,24.3K,.1%,25PPM,S/.001%,BULK
RNC60J2432BSB14
MF,1/4W,24.3K,.1%,25PPM,S/.001%,BULK RNC60J2432BSB14
MF,1/4W,24.3K,.1%,25 PPM,S/.001%,BULK

MF,1/4W,24.3K,.1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J2432BSB14-ND RNC60J2432BSB14
Product Name Through Hole Resistors MF,1/4W,24.3K,.1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details