Vishay Precision Group Through Hole Resistors RNC60J2430FSRE6

Description
243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J2430FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2430FSRE6-ND
Through Hole Resistors RNC60J2430FSRE6-ND
243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 243 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60J2430FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 243 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60J2430FSRE6
Res Metal Film 243 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC60J2430FSRE6
Res Metal Film 243 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 243 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,243Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay - 09M2577 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,243Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
09M2577
Resistor,metal Film,243Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay 09M2577
Resistor,Metal Film,243Ohms,250WV,1 +/-% Tol,-25,25ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,243Ohms,250WV,1+/-% Tol,-25,25ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60J2430FSRE6-ND RNC60J2430FSRE6 09M2577
Product Name Through Hole Resistors Res Metal Film 243 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Resistor,metal Film,243Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details