Vishay Intertechnology, Inc. RES 243 OHM 1/4W .1% AXIAL RNC60J2430BSBSL

Description
RES 243ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/4W .1% AXIAL - RNC60J2430BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/4W .1% AXIAL
RNC60J2430BSBSL
RES 243 OHM 1/4W .1% AXIAL RNC60J2430BSBSL
RES 243ohm 1/4W .1% AXIAL

RES 243ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2430BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2430BSBSL-ND
Through Hole Resistors RNC60J2430BSBSL-ND
243 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

243 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2430BSBSL RNC60J2430BSBSL-ND
Product Name RES 243 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details