Vishay Precision Group RES 23.2K OHM 1/4W 1% AXIAL RNC60J2322FSB14

Description
RES 23.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/4W 1% AXIAL - RNC60J2322FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/4W 1% AXIAL
RNC60J2322FSB14
RES 23.2K OHM 1/4W 1% AXIAL RNC60J2322FSB14
RES 23.2Kohm 1/4W 1% AXIAL

RES 23.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2322FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2322FSB14-ND
Through Hole Resistors RNC60J2322FSB14-ND
23.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,23.2Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay - 09M2528 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.2Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
09M2528
Resistor,metal Film,23.2Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay 09M2528
Resistor,Metal Film,23.2KOhms,250WV ,1+/-% Tol,-25,25ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,23.2KOhms,250WV,1+/-% Tol,-25,25ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60J2322FSB14 RNC60J2322FSB14-ND 09M2528
Product Name RES 23.2K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,23.2Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details