Vishay Intertechnology, Inc. RES 2.32K OHM 1/4W 1% AXIAL RNC60J2321FSB14

Description
RES 2.32Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/4W 1% AXIAL - RNC60J2321FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/4W 1% AXIAL
RNC60J2321FSB14
RES 2.32K OHM 1/4W 1% AXIAL RNC60J2321FSB14
RES 2.32Kohm 1/4W 1% AXIAL

RES 2.32Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2321FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2321FSB14-ND
Through Hole Resistors RNC60J2321FSB14-ND
2.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2321FSB14 RNC60J2321FSB14-ND
Product Name RES 2.32K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details