Vishay Precision Group RES 22.9K OHM 1/4W .5% AXIAL RNC60J2292DSRE6

Description
RES 22.9Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 22.9Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.9K OHM 1/4W .5% AXIAL - RNC60J2292DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.9K OHM 1/4W .5% AXIAL
RNC60J2292DSRE6
RES 22.9K OHM 1/4W .5% AXIAL RNC60J2292DSRE6
RES 22.9Kohm 1/4W .5% AXIAL

RES 22.9Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2292DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2292DSRE6-ND
Through Hole Resistors RNC60J2292DSRE6-ND
22.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,22.9Kohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay - 09M2506 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.9Kohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
09M2506
Resistor,metal Film,22.9Kohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay 09M2506
Resistor,Metal Film,22.9KOhms,250WV ,.5+/-% Tol,-25,25ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,22.9KOhms,250WV,.5+/-% Tol,-25,25ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60J2292DSRE6 RNC60J2292DSRE6-ND 09M2506
Product Name RES 22.9K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,22.9Kohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers