Vishay Intertechnology, Inc. RES 2.26K OHM 1/4W .1% AXIAL RNC60J2261BSB14

Description
RES 2.26Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.26Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/4W .1% AXIAL - RNC60J2261BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/4W .1% AXIAL
RNC60J2261BSB14
RES 2.26K OHM 1/4W .1% AXIAL RNC60J2261BSB14
RES 2.26Kohm 1/4W .1% AXIAL

RES 2.26Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2261BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2261BSB14-ND
Through Hole Resistors RNC60J2261BSB14-ND
2.26 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.26 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2261BSB14 RNC60J2261BSB14-ND
Product Name RES 2.26K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2260 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers