Vishay Intertechnology, Inc. RES 22.3K OHM 1/4W .5% AXIAL RNC60J2232DSB14

Description
RES 22.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 22.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.3K OHM 1/4W .5% AXIAL - RNC60J2232DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.3K OHM 1/4W .5% AXIAL
RNC60J2232DSB14
RES 22.3K OHM 1/4W .5% AXIAL RNC60J2232DSB14
RES 22.3Kohm 1/4W .5% AXIAL

RES 22.3Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2232DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2232DSB14-ND
Through Hole Resistors RNC60J2232DSB14-ND
22.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2232DSB14 RNC60J2232DSB14-ND
Product Name RES 22.3K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details