Vishay Intertechnology, Inc. Res Metal Film 2.21M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC60J2214FMB14

Description
Res Metal Film 2.21M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.21M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.21M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNC60J2214FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.21M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNC60J2214FMB14
Res Metal Film 2.21M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC60J2214FMB14
Res Metal Film 2.21M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 2.21M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60J2214FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2214FMB14-ND
Through Hole Resistors RNC60J2214FMB14-ND
2.21 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.21 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2214FMB14 RNC60J2214FMB14-ND
Product Name Res Metal Film 2.21M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details