Vishay Intertechnology, Inc. RES 2.2K OHM 1/4W 1% AXIAL RNC60J2201FRB14

Description
RES 2.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/4W 1% AXIAL - RNC60J2201FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/4W 1% AXIAL
RNC60J2201FRB14
RES 2.2K OHM 1/4W 1% AXIAL RNC60J2201FRB14
RES 2.2Kohm 1/4W 1% AXIAL

RES 2.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2201FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2201FRB14-ND
Through Hole Resistors RNC60J2201FRB14-ND
2.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2201FRB14 RNC60J2201FRB14-ND
Product Name RES 2.2K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details