Vishay Intertechnology, Inc. RES 2.2K OHM 1/4W .1% AXIAL RNC60J2201BSRE6

Description
RES 2.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/4W .1% AXIAL - RNC60J2201BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/4W .1% AXIAL
RNC60J2201BSRE6
RES 2.2K OHM 1/4W .1% AXIAL RNC60J2201BSRE6
RES 2.2Kohm 1/4W .1% AXIAL

RES 2.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2201BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2201BSRE6-ND
Through Hole Resistors RNC60J2201BSRE6-ND
2.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2201BSRE6 RNC60J2201BSRE6-ND
Product Name RES 2.2K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details