Vishay Intertechnology, Inc. Res Metal Film 21.5K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60J2152FSB14

Description
Res Metal Film 21.5K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 21.5K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 21.5K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60J2152FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 21.5K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60J2152FSB14
Res Metal Film 21.5K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60J2152FSB14
Res Metal Film 21.5K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 21.5K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60J2152FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2152FSB14-ND
Through Hole Resistors RNC60J2152FSB14-ND
21.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2152FSB14 RNC60J2152FSB14-ND
Product Name Res Metal Film 21.5K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers