Vishay Intertechnology, Inc. MF,1/4W,2.15K ,1%,25PPM,S/.001%,BULK RNC60J2151FSB14

Description
MF,1/4W,2.15K ,1%,25PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/4W,2.15K ,1%,25PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,2.15K ,1%,25PPM,S/.001%,BULK - RNC60J2151FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,2.15K ,1%,25PPM,S/.001%,BULK
RNC60J2151FSB14
MF,1/4W,2.15K ,1%,25PPM,S/.001%,BULK RNC60J2151FSB14
MF,1/4W,2.15K ,1%,25PPM,S/.001%,BU LK

MF,1/4W,2.15K ,1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60J2151FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2151FSB14-ND
Through Hole Resistors RNC60J2151FSB14-ND
2.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2151FSB14 RNC60J2151FSB14-ND
Product Name MF,1/4W,2.15K ,1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details