Vishay Intertechnology, Inc. RES 2.15K OHM 1/4W .1% AXIAL RNC60J2151BSBSL

Description
RES 2.15Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.15Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1/4W .1% AXIAL - RNC60J2151BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/4W .1% AXIAL
RNC60J2151BSBSL
RES 2.15K OHM 1/4W .1% AXIAL RNC60J2151BSBSL
RES 2.15Kohm 1/4W .1% AXIAL

RES 2.15Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2151BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2151BSBSL-ND
Through Hole Resistors RNC60J2151BSBSL-ND
2.15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2151BSBSL RNC60J2151BSBSL-ND
Product Name RES 2.15K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details