Vishay Intertechnology, Inc. RES 213K OHM 1/4W .1% AXIAL RNC60J2133BSRE6

Description
RES 213Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 213Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 213K OHM 1/4W .1% AXIAL - RNC60J2133BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 213K OHM 1/4W .1% AXIAL
RNC60J2133BSRE6
RES 213K OHM 1/4W .1% AXIAL RNC60J2133BSRE6
RES 213Kohm 1/4W .1% AXIAL

RES 213Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2133BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2133BSRE6-ND
Through Hole Resistors RNC60J2133BSRE6-ND
213 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

213 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2133BSRE6 RNC60J2133BSRE6-ND
Product Name RES 213K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 213000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details