Vishay Intertechnology, Inc. Through Hole Resistors RNC60J20R5BSB14

Description
20.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
20.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J20R5BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J20R5BSB14-ND
Through Hole Resistors RNC60J20R5BSB14-ND
20.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 20.5 OHM 1/4W .1% AXIAL - RNC60J20R5BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1/4W .1% AXIAL
RNC60J20R5BSB14
RES 20.5 OHM 1/4W .1% AXIAL RNC60J20R5BSB14
RES 20.5ohm 1/4W .1% AXIAL

RES 20.5ohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J20R5BSB14-ND RNC60J20R5BSB14
Product Name Through Hole Resistors RES 20.5 OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers