Vishay Precision Group Res Metal Film 20.3 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60J20R3DSB14

Description
Res Metal Film 20.3 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 20.3 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 20.3 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60J20R3DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20.3 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60J20R3DSB14
Res Metal Film 20.3 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60J20R3DSB14
Res Metal Film 20.3 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 20.3 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60J20R3DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J20R3DSB14-ND
Through Hole Resistors RNC60J20R3DSB14-ND
20.3 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.3 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J20R3DSB14 RNC60J20R3DSB14-ND
Product Name Res Metal Film 20.3 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details