Vishay Intertechnology, Inc. RES 20.5K OHM 1/4W .1% AXIAL RNC60J2052BSB14

Description
RES 20.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/4W .1% AXIAL - RNC60J2052BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/4W .1% AXIAL
RNC60J2052BSB14
RES 20.5K OHM 1/4W .1% AXIAL RNC60J2052BSB14
RES 20.5Kohm 1/4W .1% AXIAL

RES 20.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2052BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2052BSB14-ND
Through Hole Resistors RNC60J2052BSB14-ND
20.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2052BSB14 RNC60J2052BSB14-ND
Product Name RES 20.5K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers