Vishay Intertechnology, Inc. RES 2M OHM 1/4W 1% AXIAL RNC60J2004FSRE6

Description
RES 2Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1/4W 1% AXIAL - RNC60J2004FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/4W 1% AXIAL
RNC60J2004FSRE6
RES 2M OHM 1/4W 1% AXIAL RNC60J2004FSRE6
RES 2Mohm 1/4W 1% AXIAL

RES 2Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2004FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2004FSRE6-ND
Through Hole Resistors RNC60J2004FSRE6-ND
2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2004FSRE6 RNC60J2004FSRE6-ND
Product Name RES 2M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details