Vishay Intertechnology, Inc. Through Hole Resistors RNC60J2002FSRE5

Description
20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC60J2002FSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60J2002FSRE5TR-ND
Through Hole Resistors 541-RNC60J2002FSRE5TR-ND
20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 20K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60J2002FSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60J2002FSRE5
Res Metal Film 20K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC60J2002FSRE5
Res Metal Film 20K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 20K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC60J2002FSRE5TR-ND RNC60J2002FSRE5
Product Name Through Hole Resistors Res Metal Film 20K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details