Vishay Intertechnology, Inc. Res Metal Film 2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Plastic T/R RNC60J2001BSP66

Description
Res Metal Film 2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Plastic T/R
Request a Quote Datasheet
Description
Res Metal Film 2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Plastic T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Plastic T/R - RNC60J2001BSP66 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Plastic T/R
RNC60J2001BSP66
Res Metal Film 2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Plastic T/R RNC60J2001BSP66
Res Metal Film 2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Plastic T/R

Res Metal Film 2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Plastic T/R

Supplier's Site
Through Hole Resistors - 541-RNC60J2001BSP66-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60J2001BSP66-ND
Through Hole Resistors 541-RNC60J2001BSP66-ND
2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2001BSP66 541-RNC60J2001BSP66-ND
Product Name Res Metal Film 2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Plastic T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers