Vishay Intertechnology, Inc. Through Hole Resistors RNC60J1962FMRE7

Description
19.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
19.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC60J1962FMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60J1962FMRE7TR-ND
Through Hole Resistors 541-RNC60J1962FMRE7TR-ND
19.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 19.6K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC60J1962FMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 19.6K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC60J1962FMRE7
Res Metal Film 19.6K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC60J1962FMRE7
Res Metal Film 19.6K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 19.6K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC60J1962FMRE7TR-ND RNC60J1962FMRE7
Product Name Through Hole Resistors Res Metal Film 19.6K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details