Vishay Intertechnology, Inc. RES 1.87M OHM 1/4W 1% AXIAL RNC60J1874FSB14

Description
RES 1.87Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.87Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87M OHM 1/4W 1% AXIAL - RNC60J1874FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87M OHM 1/4W 1% AXIAL
RNC60J1874FSB14
RES 1.87M OHM 1/4W 1% AXIAL RNC60J1874FSB14
RES 1.87Mohm 1/4W 1% AXIAL

RES 1.87Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1874FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1874FSB14-ND
Through Hole Resistors RNC60J1874FSB14-ND
1.87 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.87 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1874FSB14 RNC60J1874FSB14-ND
Product Name RES 1.87M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.87E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details