Vishay Intertechnology, Inc. RES 187K OHM 1/4W .1% AXIAL RNC60J1873BSRE6

Description
RES 187Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 187Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 1/4W .1% AXIAL - RNC60J1873BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1/4W .1% AXIAL
RNC60J1873BSRE6
RES 187K OHM 1/4W .1% AXIAL RNC60J1873BSRE6
RES 187Kohm 1/4W .1% AXIAL

RES 187Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1873BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1873BSRE6-ND
Through Hole Resistors RNC60J1873BSRE6-ND
187 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

187 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1873BSRE6 RNC60J1873BSRE6-ND
Product Name RES 187K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details