Vishay Intertechnology, Inc. RES 18.7K OHM 1/4W 1% AXIAL RNC60J1872FSB14

Description
RES 18.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/4W 1% AXIAL - RNC60J1872FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/4W 1% AXIAL
RNC60J1872FSB14
RES 18.7K OHM 1/4W 1% AXIAL RNC60J1872FSB14
RES 18.7Kohm 1/4W 1% AXIAL

RES 18.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1872FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1872FSB14-ND
Through Hole Resistors RNC60J1872FSB14-ND
18.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1872FSB14 RNC60J1872FSB14-ND
Product Name RES 18.7K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details