Vishay Intertechnology, Inc. RES 1.82M OHM 1/4W .1% AXIAL RNC60J1824BSB14

Description
RES 1.82Mohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Mohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82M OHM 1/4W .1% AXIAL - RNC60J1824BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82M OHM 1/4W .1% AXIAL
RNC60J1824BSB14
RES 1.82M OHM 1/4W .1% AXIAL RNC60J1824BSB14
RES 1.82Mohm 1/4W .1% AXIAL

RES 1.82Mohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1824BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1824BSB14-ND
Through Hole Resistors RNC60J1824BSB14-ND
1.82 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.82 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1824BSB14 RNC60J1824BSB14-ND
Product Name RES 1.82M OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details