Vishay Intertechnology, Inc. RES 1.78M OHM 1/4W .1% AXIAL RNC60J1784BSRE6

Description
RES 1.78Mohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Mohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78M OHM 1/4W .1% AXIAL - RNC60J1784BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78M OHM 1/4W .1% AXIAL
RNC60J1784BSRE6
RES 1.78M OHM 1/4W .1% AXIAL RNC60J1784BSRE6
RES 1.78Mohm 1/4W .1% AXIAL

RES 1.78Mohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1784BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1784BSRE6-ND
Through Hole Resistors RNC60J1784BSRE6-ND
1.78 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.78 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1784BSRE6 RNC60J1784BSRE6-ND
Product Name RES 1.78M OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.78E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers