Vishay Intertechnology, Inc. RES 176K OHM 1/4W .1% AXIAL RNC60J1763BSB14

Description
RES 176Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 176Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 176K OHM 1/4W .1% AXIAL - RNC60J1763BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 176K OHM 1/4W .1% AXIAL
RNC60J1763BSB14
RES 176K OHM 1/4W .1% AXIAL RNC60J1763BSB14
RES 176Kohm 1/4W .1% AXIAL

RES 176Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1763BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1763BSB14-ND
Through Hole Resistors RNC60J1763BSB14-ND
176 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

176 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1763BSB14 RNC60J1763BSB14-ND
Product Name RES 176K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 176000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers