Vishay Precision Group RES 1.74K OHM 1/4W 1% AXIAL RNC60J1741FSB14

Description
RES 1.74Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.74Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74K OHM 1/4W 1% AXIAL - RNC60J1741FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 1/4W 1% AXIAL
RNC60J1741FSB14
RES 1.74K OHM 1/4W 1% AXIAL RNC60J1741FSB14
RES 1.74Kohm 1/4W 1% AXIAL

RES 1.74Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1741FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1741FSB14-ND
Through Hole Resistors RNC60J1741FSB14-ND
1.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.74Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay - 09M2094 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.74Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
09M2094
Resistor,metal Film,1.74Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay 09M2094
Resistor,Metal Film,1.74KOhms,250WV ,1+/-% Tol,-25,25ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,1.74KOhms,250WV,1+/-% Tol,-25,25ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60J1741FSB14 RNC60J1741FSB14-ND 09M2094
Product Name RES 1.74K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.74Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details