Vishay Intertechnology, Inc. MF,1/4W,1.74K ,.1%,25PPM,S/.001%,BULK RNC60J1741BSB14

Description
MF,1/4W,1.74K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/4W,1.74K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,1.74K ,.1%,25PPM,S/.001%,BULK - RNC60J1741BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,1.74K ,.1%,25PPM,S/.001%,BULK
RNC60J1741BSB14
MF,1/4W,1.74K ,.1%,25PPM,S/.001%,BULK RNC60J1741BSB14
MF,1/4W,1.74K ,.1%,25PPM,S/.001%,B ULK

MF,1/4W,1.74K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60J1741BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1741BSB14-ND
Through Hole Resistors RNC60J1741BSB14-ND
1.74 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.74 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1741BSB14 RNC60J1741BSB14-ND
Product Name MF,1/4W,1.74K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details