Vishay Intertechnology, Inc. RES 174 OHM 1/4W 1% AXIAL RNC60J1740FSB14

Description
RES 174ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 174ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1/4W 1% AXIAL - RNC60J1740FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/4W 1% AXIAL
RNC60J1740FSB14
RES 174 OHM 1/4W 1% AXIAL RNC60J1740FSB14
RES 174ohm 1/4W 1% AXIAL

RES 174ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1740FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1740FSB14-ND
Through Hole Resistors RNC60J1740FSB14-ND
174 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

174 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1740FSB14 RNC60J1740FSB14-ND
Product Name RES 174 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details