Vishay Intertechnology, Inc. RES 16.2 OHM 1/4W 1% AXIAL RNC60J16R2FSB14

Description
RES 16.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1/4W 1% AXIAL - RNC60J16R2FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1/4W 1% AXIAL
RNC60J16R2FSB14
RES 16.2 OHM 1/4W 1% AXIAL RNC60J16R2FSB14
RES 16.2ohm 1/4W 1% AXIAL

RES 16.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J16R2FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J16R2FSB14-ND
Through Hole Resistors RNC60J16R2FSB14-ND
16.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J16R2FSB14 RNC60J16R2FSB14-ND
Product Name RES 16.2 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details